Vishay Intertechnology, Inc. RES 130 OHM 3/4W 5% 2010 SMD CRCW2010130RJNTF

Description
RES 130ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 130ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3/4W 5% 2010 SMD - CRCW2010130RJNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3/4W 5% 2010 SMD
CRCW2010130RJNTF
RES 130 OHM 3/4W 5% 2010 SMD CRCW2010130RJNTF
RES 130ohm 3/4W 5% 2010 SMD

RES 130ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010130RJNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010130RJNTF-ND
Chip Resistor - Surface Mount CRCW2010130RJNTF-ND
130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 130 5% 200 R02 Rohs Compliant Vishay - 49P4047 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 130 5% 200 R02 Rohs Compliant Vishay
49P4047
Crcw2010 130 5% 200 R02 Rohs Compliant Vishay 49P4047
CRCW2010 130 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 130 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010130RJNTF CRCW2010130RJNTF-ND 49P4047
Product Name RES 130 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 130 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details