Vishay Precision Group RES 130 OHM 3/4W 5% 2010 SMD CRCW2010130RJNEF

Description
RES 130ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 130ohm 3/4W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3/4W 5% 2010 SMD - CRCW2010130RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3/4W 5% 2010 SMD
CRCW2010130RJNEF
RES 130 OHM 3/4W 5% 2010 SMD CRCW2010130RJNEF
RES 130ohm 3/4W 5% 2010 SMD

RES 130ohm 3/4W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-130WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130WCT-ND
Chip Resistor - Surface Mount 541-130WCT-ND
130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130WTR-ND
Chip Resistor - Surface Mount 541-130WTR-ND
130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-130WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130WDKR-ND
Chip Resistor - Surface Mount 541-130WDKR-ND
130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 0.75W 400V Resistor - 52-CRCW2010130RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.75W 400V Resistor
52-CRCW2010130RJNEF
Automotive 0.75W 400V Resistor 52-CRCW2010130RJNEF
2010 0.75W 130R 5% Thick Film Resistor, 400V, AEC-Q200 Product overview: CRCW2010130RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010130RJNEF can be used for catalog matching and distributor lookup.

2010 0.75W 130R 5% Thick Film Resistor, 400V, AEC-Q200 Product overview: CRCW2010130RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010130RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2010130RJNEF
915956-CRCW2010130RJNEF
Chip Resistor - Surface Mount - CRCW2010130RJNEF 915956-CRCW2010130RJNEF
Manufacturer: Vishay Win Source Part Number: 915956-CRCW2010130RJ NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-130WDKR, 541-130WTR, 541-130WCT, CRCW2010 200 130R 5% E02 E3

Manufacturer: Vishay
Win Source Part Number: 915956-CRCW2010130RJNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 130 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-130WDKR, 541-130WTR, 541-130WCT, CRCW2010 200 130R 5% E02 E3

Buy Now Datasheet
Res, Thick Film, 130R, 5%, 0.75W, 2010; Resistance Vishay - 51P0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 130R, 5%, 0.75W, 2010; Resistance Vishay
51P0780
Res, Thick Film, 130R, 5%, 0.75W, 2010; Resistance Vishay 51P0780
RES, THICK FILM, 130R, 5%, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 130R, 5%, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010130RJNEF 541-130WCT-ND 52-CRCW2010130RJNEF 915956-CRCW2010130RJNEF 51P0780
Product Name RES 130 OHM 3/4W 5% 2010 SMD Chip Resistor - Surface Mount Automotive 0.75W 400V Resistor Chip Resistor - Surface Mount - CRCW2010130RJNEF Res, Thick Film, 130R, 5%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers