Vishay Intertechnology, Inc. RES 130 OHM 3/4W 1% 2010 SMD CRCW2010130RFKTF

Description
RES 130ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 130ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3/4W 1% 2010 SMD - CRCW2010130RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3/4W 1% 2010 SMD
CRCW2010130RFKTF
RES 130 OHM 3/4W 1% 2010 SMD CRCW2010130RFKTF
RES 130ohm 3/4W 1% 2010 SMD

RES 130ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010130RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010130RFKTF-ND
Chip Resistor - Surface Mount CRCW2010130RFKTF-ND
130 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

130 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010130RFKTF CRCW2010130RFKTF-ND
Product Name RES 130 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details