RES 130Kohm 1/2W 5% 2010 SMD
130 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES SMD 130K OHM 5% 3/4W 2010
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW2010130KJNTF | CRCW2010130KJNTF-ND | CRCW2010130KJNTF |
| Product Name | RES 130K OHM 1/2W 5% 2010 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | |
| Resistance Range | 130000 ohms | 130000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.7500 watts | 0.7500 watts |
| Configuration | Single Resistor |