Vishay Intertechnology, Inc. RES 130K OHM 1/2W 5% 2010 SMD CRCW2010130KJNEF

Description
RES 130Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 130Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/2W 5% 2010 SMD - CRCW2010130KJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/2W 5% 2010 SMD
CRCW2010130KJNEF
RES 130K OHM 1/2W 5% 2010 SMD CRCW2010130KJNEF
RES 130Kohm 1/2W 5% 2010 SMD

RES 130Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-130KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-130KWTR-ND
Chip Resistor - Surface Mount 541-130KWTR-ND
130 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

130 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 200 130K 5% E02 E3 Rohs Compliant Vishay - 47P4387 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 200 130K 5% E02 E3 Rohs Compliant Vishay
47P4387
Crcw2010 200 130K 5% E02 E3 Rohs Compliant Vishay 47P4387
CRCW2010 200 130K 5% E02 e3 RoHS Compliant: Yes

CRCW2010 200 130K 5% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010130KJNEF 541-130KWTR-ND 47P4387
Product Name RES 130K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 200 130K 5% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 130000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details