Vishay Precision Group Chip Resistor - Surface Mount CRCW201012R7FKEF

Description
12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-12.7ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7ACCT-ND
Chip Resistor - Surface Mount 541-12.7ACCT-ND
12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7ACTR-ND
Chip Resistor - Surface Mount 541-12.7ACTR-ND
12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7ACDKR-ND
Chip Resistor - Surface Mount 541-12.7ACDKR-ND
12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201012R7FKEF - CRCW201012R7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201012R7FKEF
CRCW201012R7FKEF
CRCW201012R7FKEF CRCW201012R7FKEF
CRCW201012R7FKEF

CRCW201012R7FKEF

Supplier's Site
Res, Thick Film, 12R7, 1%, 0.75W, 2010; Resistance Vishay - 53K3629 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R7, 1%, 0.75W, 2010; Resistance Vishay
53K3629
Res, Thick Film, 12R7, 1%, 0.75W, 2010; Resistance Vishay 53K3629
RES, THICK FILM, 12R7, 1%, 0.75W, 2010; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 12R7, 1%, 0.75W, 2010; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 12.7 Ohm, 500Mw, 1%; Resistance Vishay - 53K3630 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.7 Ohm, 500Mw, 1%; Resistance Vishay
53K3630
Resistor, Thick Film, 12.7 Ohm, 500Mw, 1%; Resistance Vishay 53K3630
RESISTOR, THICK FILM, 12.7 OHM, 500mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 12.7 OHM, 500mW, 1%; Resistance:12.7ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-12.7ACCT-ND CRCW201012R7FKEF 53K3629 53K3630
Product Name Chip Resistor - Surface Mount CRCW201012R7FKEF Res, Thick Film, 12R7, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 12.7 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers