Vishay Intertechnology, Inc. RES 12.4 OHM 1/2W 1% 2010 SMD CRCW201012R4FKTF

Description
RES 12.4ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.4ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/2W 1% 2010 SMD - CRCW201012R4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/2W 1% 2010 SMD
CRCW201012R4FKTF
RES 12.4 OHM 1/2W 1% 2010 SMD CRCW201012R4FKTF
RES 12.4ohm 1/2W 1% 2010 SMD

RES 12.4ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012R4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012R4FKTF-ND
Chip Resistor - Surface Mount CRCW201012R4FKTF-ND
12.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor Thick Film, 12.4 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay - 43C5490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 12.4 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay
43C5490
Resistor Thick Film, 12.4 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay 43C5490
RESISTOR THICK FILM, 12.4 OHM, 750mW, ±1%, FULL REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR THICK FILM, 12.4 OHM, 750mW, ±1%, FULL REEL; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012R4FKTF CRCW201012R4FKTF-ND 43C5490
Product Name RES 12.4 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Resistor Thick Film, 12.4 Ohm, 750Mw, ±1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers