Vishay Intertechnology, Inc. RES 12.4 OHM 1W 1% 2010 SMD CRCW201012R4FKEFHP

Description
RES 12.4ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.4ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1W 1% 2010 SMD - CRCW201012R4FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1W 1% 2010 SMD
CRCW201012R4FKEFHP
RES 12.4 OHM 1W 1% 2010 SMD CRCW201012R4FKEFHP
RES 12.4ohm 1W 1% 2010 SMD

RES 12.4ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012R4FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012R4FKEFHP-ND
Chip Resistor - Surface Mount CRCW201012R4FKEFHP-ND
12.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201012R4FKEFHP CRCW201012R4FKEFHP-ND
Product Name RES 12.4 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details