Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW201012R1FKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW201012R1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW201012R1FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW201012R1FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012R1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012R1FKTF-ND
Chip Resistor - Surface Mount CRCW201012R1FKTF-ND
12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay - 01H0391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay
01H0391
Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay 01H0391
RES, THICK FILM, 12R1, 1%, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RES, THICK FILM, 12R1, 1%, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012R1FKTF CRCW201012R1FKTF-ND 01H0391
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:12.1ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details