Vishay Intertechnology, Inc. RES 12.1 OHM 1W 1% 2010 SMD CRCW201012R1FKEFHP

Description
RES 12.1ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.1ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1W 1% 2010 SMD - CRCW201012R1FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% 2010 SMD
CRCW201012R1FKEFHP
RES 12.1 OHM 1W 1% 2010 SMD CRCW201012R1FKEFHP
RES 12.1ohm 1W 1% 2010 SMD

RES 12.1ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012R1FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012R1FKEFHP-ND
Chip Resistor - Surface Mount CRCW201012R1FKEFHP-ND
12.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12.1 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201012R1FKEFHP CRCW201012R1FKEFHP-ND
Product Name RES 12.1 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details