Vishay Precision Group Chip Resistor - Surface Mount - CRCW201012R1FKEF CRCW201012R1FKEF

Description
Manufacturer: Vishay Dale Win Source Part Number: 813117-CRCW201012R1F KEF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12.1 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 813117-CRCW201012R1F KEF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12.1 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201012R1FKEF
813117-CRCW201012R1FKEF
Chip Resistor - Surface Mount - CRCW201012R1FKEF 813117-CRCW201012R1FKEF
Manufacturer: Vishay Dale Win Source Part Number: 813117-CRCW201012R1F KEF Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12.1 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 813117-CRCW201012R1FKEF
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12.1 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028"
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-12.1ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1ACTR-ND
Chip Resistor - Surface Mount 541-12.1ACTR-ND
12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1ACCT-ND
Chip Resistor - Surface Mount 541-12.1ACCT-ND
12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.1ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.1ACDKR-ND
Chip Resistor - Surface Mount 541-12.1ACDKR-ND
12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,12.1,1%,T/R,HAZMAT - CRCW201012R1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,12.1,1%,T/R,HAZMAT
CRCW201012R1FKEF
2010,12.1,1%,T/R,HAZMAT CRCW201012R1FKEF
2010,12.1,1%,T/R,HAZ MAT

2010,12.1,1%,T/R,HAZMAT

Supplier's Site
Automotive SMD 4W 400V Resistor - 52-CRCW201012R1FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 400V Resistor
52-CRCW201012R1FKEF
Automotive SMD 4W 400V Resistor 52-CRCW201012R1FKEF
12.1R 1% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW201012R1FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201012R1FKEF can be used for catalog matching and distributor lookup.

12.1R 1% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW201012R1FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201012R1FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay - 53K3627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay
53K3627
Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay 53K3627
RES, THICK FILM, 12R1, 1%, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 12R1, 1%, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 12.1 Ohm, 500Mw, 1%; Resistance Vishay - 53K3628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.1 Ohm, 500Mw, 1%; Resistance Vishay
53K3628
Resistor, Thick Film, 12.1 Ohm, 500Mw, 1%; Resistance Vishay 53K3628
RESISTOR, THICK FILM, 12.1 OHM, 500mW, 1%; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 12.1 OHM, 500mW, 1%; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 12.1 OHM 1% 3/4W 2010 - 873-CRCW201012R1FKEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.1 OHM 1% 3/4W 2010
873-CRCW201012R1FKEF
RES SMD 12.1 OHM 1% 3/4W 2010 873-CRCW201012R1FKEF
RES SMD 12.1 OHM 1% 3/4W 2010

RES SMD 12.1 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 813117-CRCW201012R1FKEF 541-12.1ACTR-ND CRCW201012R1FKEF 52-CRCW201012R1FKEF 53K3627 53K3628 873-CRCW201012R1FKEF
Product Name Chip Resistor - Surface Mount - CRCW201012R1FKEF Chip Resistor - Surface Mount 2010,12.1,1%,T/R,HAZMAT Automotive SMD 4W 400V Resistor Res, Thick Film, 12R1, 1%, 0.75W, 2010; Resistance Vishay Resistor, Thick Film, 12.1 Ohm, 500Mw, 1%; Resistance Vishay RES SMD 12.1 OHM 1% 3/4W 2010
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers