Vishay Intertechnology, Inc. RES 12.0 OHM 1/2W 5% 2010 SMD CRCW201012R0JNTF

Description
RES 12.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 12.0ohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/2W 5% 2010 SMD - CRCW201012R0JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/2W 5% 2010 SMD
CRCW201012R0JNTF
RES 12.0 OHM 1/2W 5% 2010 SMD CRCW201012R0JNTF
RES 12.0ohm 1/2W 5% 2010 SMD

RES 12.0ohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012R0JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012R0JNTF-ND
Chip Resistor - Surface Mount CRCW201012R0JNTF-ND
12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 12 5% 200 R02 Rohs Compliant Vishay - 49P4041 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 12 5% 200 R02 Rohs Compliant Vishay
49P4041
Crcw2010 12 5% 200 R02 Rohs Compliant Vishay 49P4041
CRCW2010 12 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 12 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012R0JNTF CRCW201012R0JNTF-ND 49P4041
Product Name RES 12.0 OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 12 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details