Vishay Precision Group Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm CRCW201012R0JNEF

Description
Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm - CRCW201012R0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm
CRCW201012R0JNEF
Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm CRCW201012R0JNEF
Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm

Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201012R0JNEF
915954-CRCW201012R0JNEF
Chip Resistor - Surface Mount - CRCW201012R0JNEF 915954-CRCW201012R0JNEF
Manufacturer: Vishay Win Source Part Number: 915954-CRCW201012R0J NEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-12.0WTR, CRCW2010 200 12R 5% E02 E3, 541-12.0WDKR, 541-12.0WCT

Manufacturer: Vishay
Win Source Part Number: 915954-CRCW201012R0JNEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-12.0WTR, CRCW2010 200 12R 5% E02 E3, 541-12.0WDKR, 541-12.0WCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0WCT-ND
Chip Resistor - Surface Mount 541-12.0WCT-ND
12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0WDKR-ND
Chip Resistor - Surface Mount 541-12.0WDKR-ND
12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.0WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.0WTR-ND
Chip Resistor - Surface Mount 541-12.0WTR-ND
12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 12 Ohm 4W Resistor - 52-CRCW201012R0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12 Ohm 4W Resistor
52-CRCW201012R0JNEF
SMD 12 Ohm 4W Resistor 52-CRCW201012R0JNEF
12 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW201012R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201012R0JNEF can be used for catalog matching and distributor lookup.

12 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW201012R0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201012R0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 12R, 5%, 0.75W, 2010; Resistance Vishay - 89M6901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 12R, 5%, 0.75W, 2010; Resistance Vishay
89M6901
Res, Thick Film, 12R, 5%, 0.75W, 2010; Resistance Vishay 89M6901
RES, THICK FILM, 12R, 5%, 0.75W, 2010; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 12R, 5%, 0.75W, 2010; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
RES SMD 12 OHM 5% 3/4W 2010 - 873-CRCW201012R0JNEF - Utmel Electronic Limited
Hong Kong, China
RES SMD 12 OHM 5% 3/4W 2010
873-CRCW201012R0JNEF
RES SMD 12 OHM 5% 3/4W 2010 873-CRCW201012R0JNEF
RES SMD 12 OHM 5% 3/4W 2010

RES SMD 12 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201012R0JNEF 915954-CRCW201012R0JNEF 541-12.0WCT-ND 52-CRCW201012R0JNEF 89M6901 873-CRCW201012R0JNEF
Product Name Thick Film Resistors - SMD 3/4watt 12ohms 5% 200ppm Chip Resistor - Surface Mount - CRCW201012R0JNEF Chip Resistor - Surface Mount SMD 12 Ohm 4W Resistor Res, Thick Film, 12R, 5%, 0.75W, 2010; Resistance Vishay RES SMD 12 OHM 5% 3/4W 2010
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details