Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201012R0FKEF

Description
RES SMD 12 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 12 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW201012R0FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201012R0FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW201012R0FKEFDKR-ND
RES SMD 12 OHM 1% 3/4W 2010

RES SMD 12 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201012R0FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201012R0FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW201012R0FKEFCT-ND
RES SMD 12 OHM 1% 3/4W 2010

RES SMD 12 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW201012R0FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW201012R0FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW201012R0FKEFTR-ND
12 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327152-CRCW201012R0FKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327152-CRCW201012R0FKEF
Resistors - Chip Resistor - Surface Mount 1327152-CRCW201012R0FKEF
Manufacturer: Vishay Dale Win Source Part Number: 1327152-CRCW201012R0 FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 12 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2010 100 12R 1% E02 E3 Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327152-CRCW201012R0FKEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2010 100 12R 1% E02 E3
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 12ohms 1% Non Standard - CRCW201012R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 12ohms 1% Non Standard
CRCW201012R0FKEF
Thick Film Resistors - SMD 3/4watt 12ohms 1% Non Standard CRCW201012R0FKEF
Thick Film Resistors - SMD 3/4watt 12ohms 1% Non Standard

Thick Film Resistors - SMD 3/4watt 12ohms 1% Non Standard

Supplier's Site
SMD 12 OHM 4W Resistor - 52-CRCW201012R0FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12 OHM 4W Resistor
52-CRCW201012R0FKEF
SMD 12 OHM 4W Resistor 52-CRCW201012R0FKEF
RES SMD 12 OHM 1% 3/4W 2010 Product overview: CRCW201012R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201012R0FKEF can be used for catalog matching and distributor lookup.

RES SMD 12 OHM 1% 3/4W 2010 Product overview: CRCW201012R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201012R0FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201012R0FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW201012R0FKEF
Resistors - Chip Resistor - Surface Mount CRCW201012R0FKEF
RES SMD 12 OHM 1% 3/4W 2010

RES SMD 12 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW201012R0FKEFDKR-ND 1327152-CRCW201012R0FKEF CRCW201012R0FKEF 52-CRCW201012R0FKEF CRCW201012R0FKEF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 12ohms 1% Non Standard SMD 12 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 (5025 Metric)
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details