Vishay Precision Group RES 12.7K OHM 3/4W 1% 2010 SMD CRCW201012K7FKEF

Description
RES 12.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 3/4W 1% 2010 SMD - CRCW201012K7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 3/4W 1% 2010 SMD
CRCW201012K7FKEF
RES 12.7K OHM 3/4W 1% 2010 SMD CRCW201012K7FKEF
RES 12.7Kohm 3/4W 1% 2010 SMD

RES 12.7Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-12.7KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KACTR-ND
Chip Resistor - Surface Mount 541-12.7KACTR-ND
12.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KACCT-ND
Chip Resistor - Surface Mount 541-12.7KACCT-ND
12.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-12.7KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-12.7KACDKR-ND
Chip Resistor - Surface Mount 541-12.7KACDKR-ND
12.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 12.7Kohm, 500Mw, 1%; Filter Terminals Vishay - 53K3626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.7Kohm, 500Mw, 1%; Filter Terminals Vishay
53K3626
Resistor, Thick Film, 12.7Kohm, 500Mw, 1%; Filter Terminals Vishay 53K3626
RESISTOR, THICK FILM, 12.7KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Series:CRCW RoHS Compliant: Yes

RESISTOR, THICK FILM, 12.7KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Series:CRCW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012K7FKEF 541-12.7KACTR-ND 53K3626
Product Name RES 12.7K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 12.7Kohm, 500Mw, 1%; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details