Vishay Intertechnology, Inc. RES 12.4K OHM 3/4W 1% 2010 SMD CRCW201012K4FKTF

Description
RES 12.4Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.4Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 3/4W 1% 2010 SMD - CRCW201012K4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 3/4W 1% 2010 SMD
CRCW201012K4FKTF
RES 12.4K OHM 3/4W 1% 2010 SMD CRCW201012K4FKTF
RES 12.4Kohm 3/4W 1% 2010 SMD

RES 12.4Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012K4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012K4FKTF-ND
Chip Resistor - Surface Mount CRCW201012K4FKTF-ND
12.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 12.4K 1% 100 R02 Rohs Compliant Vishay - 49P4040 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 12.4K 1% 100 R02 Rohs Compliant Vishay
49P4040
Crcw2010 12.4K 1% 100 R02 Rohs Compliant Vishay 49P4040
CRCW2010 12.4K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 12.4K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012K4FKTF CRCW201012K4FKTF-ND 49P4040
Product Name RES 12.4K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 12.4K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers