Vishay Intertechnology, Inc. RES 12.1K OHM 3/4W 1% 2010 SMD CRCW201012K1FKTF

Description
RES 12.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 3/4W 1% 2010 SMD - CRCW201012K1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 3/4W 1% 2010 SMD
CRCW201012K1FKTF
RES 12.1K OHM 3/4W 1% 2010 SMD CRCW201012K1FKTF
RES 12.1Kohm 3/4W 1% 2010 SMD

RES 12.1Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012K1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012K1FKTF-ND
Chip Resistor - Surface Mount CRCW201012K1FKTF-ND
12.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 12.1Kohm, 500Mw, 1%; Resistance Vishay - 01H0395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 12.1Kohm, 500Mw, 1%; Resistance Vishay
01H0395
Resistor, Thick Film, 12.1Kohm, 500Mw, 1%; Resistance Vishay 01H0395
RESISTOR, THICK FILM, 12.1KOHM, 500mW, 1%; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 12.1KOHM, 500mW, 1%; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201012K1FKTF CRCW201012K1FKTF-ND 01H0395
Product Name RES 12.1K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 12.1Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details