Vishay Precision Group Thick Film Resistor, 12.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay CRCW201012K1FKEF.

Description
THICK FILM RESISTOR, 12.1KOHM, 750mW, 1%, FULL REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 12.1KOHM, 750mW, 1%, FULL REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 12.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 29AC4005 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 12.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
29AC4005
Thick Film Resistor, 12.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 29AC4005
THICK FILM RESISTOR, 12.1KOHM, 750mW, 1%, FULL REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 12.1KOHM, 750mW, 1%, FULL REEL; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4005
Product Name Thick Film Resistor, 12.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details