Vishay Intertechnology, Inc. RES 12K OHM 1W 5% 2010 SMD CRCW201012K0JNEFHP

Description
RES 12Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 12Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1W 5% 2010 SMD - CRCW201012K0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1W 5% 2010 SMD
CRCW201012K0JNEFHP
RES 12K OHM 1W 5% 2010 SMD CRCW201012K0JNEFHP
RES 12Kohm 1W 5% 2010 SMD

RES 12Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012K0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012K0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201012K0JNEFHP-ND
12 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201012K0JNEFHP CRCW201012K0JNEFHP-ND
Product Name RES 12K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 12000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details