Vishay Intertechnology, Inc. RES 12.0K OHM 3/4W 1% 2010 SMD CRCW201012K0FKEF

Description
RES 12.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 12.0Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0K OHM 3/4W 1% 2010 SMD - CRCW201012K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 3/4W 1% 2010 SMD
CRCW201012K0FKEF
RES 12.0K OHM 3/4W 1% 2010 SMD CRCW201012K0FKEF
RES 12.0Kohm 3/4W 1% 2010 SMD

RES 12.0Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201012K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201012K0FKEF-ND
Chip Resistor - Surface Mount CRCW201012K0FKEF-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201012K0FKEF CRCW201012K0FKEF-ND
Product Name RES 12.0K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details