Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010127RFKEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2010127RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2010127RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2010127RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW2010127RFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010127RFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010127RFKEFCT-ND
127 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010127RFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010127RFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010127RFKEFDKR-ND
127 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010127RFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010127RFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010127RFKEFTR-ND
127 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

127 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 127 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3638 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 127 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3638
Thick Film Resistor, 127 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3638
THICK FILM RESISTOR, 127 OHM, 750mW, 1%, FULL REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 127 OHM, 750mW, 1%, FULL REEL; Resistance:127ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010127RFKEF 541-CRCW2010127RFKEFCT-ND 53K3638
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:127ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Thick Film Resistor, 127 Ohm, 750Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details