Vishay Precision Group Chip Resistor - Surface Mount CRCW2010127KFKEF

Description
127 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
127 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-127KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-127KACTR-ND
Chip Resistor - Surface Mount 541-127KACTR-ND
127 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

127 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010127KFKEF - CRCW2010127KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010127KFKEF
CRCW2010127KFKEF
CRCW2010127KFKEF CRCW2010127KFKEF
CRCW2010127KFKEF

CRCW2010127KFKEF

Supplier's Site
Resistor, Thick Film, 127Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 127Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3636
Resistor, Thick Film, 127Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3636
RESISTOR, THICK FILM, 127KOHM, 500mW, 1%, FULL REEL; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 127KOHM, 500mW, 1%, FULL REEL; Resistance:127kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-127KACTR-ND CRCW2010127KFKEF 53K3636
Product Name Chip Resistor - Surface Mount CRCW2010127KFKEF Resistor, Thick Film, 127Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details