Vishay Precision Group Chip Resistor - Surface Mount CRCW2010124RFKEF

Description
RES SMD 124 OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 124 OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW2010124RFKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010124RFKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW2010124RFKEFCT-ND
RES SMD 124 OHM 1% 3/4W 2010

RES SMD 124 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010124RFKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010124RFKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW2010124RFKEFDKR-ND
RES SMD 124 OHM 1% 3/4W 2010

RES SMD 124 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2010124RFKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2010124RFKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW2010124RFKEFTR-ND
124 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

124 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 124 OHM 3/4W 1% 2010 SMD - CRCW2010124RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 3/4W 1% 2010 SMD
CRCW2010124RFKEF
RES 124 OHM 3/4W 1% 2010 SMD CRCW2010124RFKEF
RES 124ohm 3/4W 1% 2010 SMD

RES 124ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor,metal Glaze,124Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,124Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5499
Resistor,metal Glaze,124Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5499
Resistor,Metal Glaze,124Ohms,400WV, 1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,124Ohms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW2010124RFKEFCT-ND CRCW2010124RFKEF 43C5499
Product Name Chip Resistor - Surface Mount RES 124 OHM 3/4W 1% 2010 SMD Resistor,metal Glaze,124Ohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details