Vishay Intertechnology, Inc. RES CH 1.24K H W 1% CRCW20101241FR02

Description
RES CH 1.24K H W 1%
Request a Quote
Description
RES CH 1.24K H W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 1.24K H W 1% - CRCW20101241FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 1.24K H W 1%
CRCW20101241FR02
RES CH 1.24K H W 1% CRCW20101241FR02
RES CH 1.24K H W 1%

RES CH 1.24K H W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20101241FR02
Product Name RES CH 1.24K H W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers