Vishay Intertechnology, Inc. RES,120 OHM, 0.5W,5%,SMT CRCW2010121J200RT6

Description
RES,120ohm, 0.5W,5%,SMT
Request a Quote
Description
RES,120ohm, 0.5W,5%,SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,120 OHM, 0.5W,5%,SMT - CRCW2010121J200RT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,120 OHM, 0.5W,5%,SMT
CRCW2010121J200RT6
RES,120 OHM, 0.5W,5%,SMT CRCW2010121J200RT6
RES,120ohm, 0.5W,5%,SMT

RES,120ohm, 0.5W,5%,SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2010121J200RT6
Product Name RES,120 OHM, 0.5W,5%,SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details