Vishay Intertechnology, Inc. RES 120 OHM 1W 1% 2010 SMD CRCW2010120RFKEFHP

Description
RES 120ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 120ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 1% 2010 SMD - CRCW2010120RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 1% 2010 SMD
CRCW2010120RFKEFHP
RES 120 OHM 1W 1% 2010 SMD CRCW2010120RFKEFHP
RES 120ohm 1W 1% 2010 SMD

RES 120ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-120PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120PCT-ND
Chip Resistor - Surface Mount 541-120PCT-ND
120 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120PTR-ND
Chip Resistor - Surface Mount 541-120PTR-ND
120 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120PDKR-ND
Chip Resistor - Surface Mount 541-120PDKR-ND
120 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2010120RFKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2010120RFKEFHP
Chip Resistor - Surface Mount CRCW2010120RFKEFHP
RES SMD 120 OHM 1% 1W 2010

RES SMD 120 OHM 1% 1W 2010

Supplier's Site Datasheet
Resistor - 119562703 - Radwell International
Willingboro, NJ, United States
Resistor
119562703
Resistor 119562703
RESISTOR, SMD, THICK FILM, 120 OHM, 1W, 1%, CASE SIZE 2010. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, THICK FILM, 120 OHM, 1W, 1%, CASE SIZE 2010. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 120 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay - 33AK3119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay
33AK3119
Res, 120 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay 33AK3119
RES, 120 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES

RES, 120 OHM, AEC-Q200, 1W, 2010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2010120RFKEFHP 541-120PCT-ND CRCW2010120RFKEFHP 119562703 33AK3119
Product Name RES 120 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Res, 120 Ohm, Aec-Q200, 1W, 2010 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details