Vishay Precision Group RES 120 OHM 3/4W 1% 2010 SMD CRCW2010120RFKEF

Description
RES 120ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 120ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 3/4W 1% 2010 SMD - CRCW2010120RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 3/4W 1% 2010 SMD
CRCW2010120RFKEF
RES 120 OHM 3/4W 1% 2010 SMD CRCW2010120RFKEF
RES 120ohm 3/4W 1% 2010 SMD

RES 120ohm 3/4W 1% 2010 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327326-CRCW2010120RFKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327326-CRCW2010120RFKEF
Resistors - Chip Resistor - Surface Mount 1327326-CRCW2010120RFKEF
Manufacturer: Vishay Dale Win Source Part Number: 1327326-CRCW2010120R FKEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2010120RFKEF-ND, 541-120ACDKR,541-120 ACTR,CRCW2010 100 120R 1% E02 E3,541-120ACCT Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327326-CRCW2010120RFKEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2010120RFKEF-ND,541-120ACDKR,541-120ACTR,CRCW2010 100 120R 1% E02 E3,541-120ACCT
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.75W 400V Resistor - 52-CRCW2010120RFKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75W 400V Resistor
52-CRCW2010120RFKEF
0.75W 400V Resistor 52-CRCW2010120RFKEF
120R 1% 0.75W 400V 2010 Thick Film Chip Resistor Product overview: CRCW2010120RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010120RFKEF can be used for catalog matching and distributor lookup.

120R 1% 0.75W 400V 2010 Thick Film Chip Resistor Product overview: CRCW2010120RFKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010120RFKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-120ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120ACCT-ND
Chip Resistor - Surface Mount 541-120ACCT-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120ACDKR-ND
Chip Resistor - Surface Mount 541-120ACDKR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120ACTR-ND
Chip Resistor - Surface Mount 541-120ACTR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 120R, 1%, 0.75W, 2010; Resistance Vishay - 53K3631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.75W, 2010; Resistance Vishay
53K3631
Res, Thick Film, 120R, 1%, 0.75W, 2010; Resistance Vishay 53K3631
RES, THICK FILM, 120R, 1%, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.75W, 2010; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3566
Res, Thick Film, 120R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3566
RES, THICK FILM, 120R, 1%, 0.75W, 2010, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.75W, 2010, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2010120RFKEF 1327326-CRCW2010120RFKEF 52-CRCW2010120RFKEF 541-120ACCT-ND 53K3631 42K3566
Product Name RES 120 OHM 3/4W 1% 2010 SMD Resistors - Chip Resistor - Surface Mount 0.75W 400V Resistor Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 120R, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts 0.7500 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details