Vishay Intertechnology, Inc. RES 120K OHM 1W 5% 2010 SMD CRCW2010120KJNEFHP

Description
RES 120Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 120Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W 5% 2010 SMD - CRCW2010120KJNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W 5% 2010 SMD
CRCW2010120KJNEFHP
RES 120K OHM 1W 5% 2010 SMD CRCW2010120KJNEFHP
RES 120Kohm 1W 5% 2010 SMD

RES 120Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010120KJNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010120KJNEFHP-ND
Chip Resistor - Surface Mount CRCW2010120KJNEFHP-ND
120 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010120KJNEFHP CRCW2010120KJNEFHP-ND
Product Name RES 120K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details