Vishay Intertechnology, Inc. RES 11.8 OHM 3/4W 1% 2010 SMD CRCW201011R8FKTF

Description
RES 11.8ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 11.8ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 3/4W 1% 2010 SMD - CRCW201011R8FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 3/4W 1% 2010 SMD
CRCW201011R8FKTF
RES 11.8 OHM 3/4W 1% 2010 SMD CRCW201011R8FKTF
RES 11.8ohm 3/4W 1% 2010 SMD

RES 11.8ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201011R8FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201011R8FKTF-ND
Chip Resistor - Surface Mount CRCW201011R8FKTF-ND
11.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201011R8FKTF CRCW201011R8FKTF-ND
Product Name RES 11.8 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details