Vishay Intertechnology, Inc. RES 11.5 OHM 1/2W 1% 2010 SMD CRCW201011R5FKTF

Description
RES 11.5ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 11.5ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/2W 1% 2010 SMD - CRCW201011R5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/2W 1% 2010 SMD
CRCW201011R5FKTF
RES 11.5 OHM 1/2W 1% 2010 SMD CRCW201011R5FKTF
RES 11.5ohm 1/2W 1% 2010 SMD

RES 11.5ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201011R5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201011R5FKTF-ND
Chip Resistor - Surface Mount CRCW201011R5FKTF-ND
11.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 11.5 1% 100 R02 Rohs Compliant Vishay - 49P4033 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 11.5 1% 100 R02 Rohs Compliant Vishay
49P4033
Crcw2010 11.5 1% 100 R02 Rohs Compliant Vishay 49P4033
CRCW2010 11.5 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 11.5 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201011R5FKTF CRCW201011R5FKTF-ND 49P4033
Product Name RES 11.5 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 11.5 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers