Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201011R0FKTF

Description
11 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201011R0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201011R0FKTF-ND
Chip Resistor - Surface Mount CRCW201011R0FKTF-ND
11 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW201011R0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW201011R0FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW201011R0FKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 11 Ohm, 500Mw, 1%; Resistance Vishay - 07J3108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11 Ohm, 500Mw, 1%; Resistance Vishay
07J3108
Resistor, Thick Film, 11 Ohm, 500Mw, 1%; Resistance Vishay 07J3108
RESISTOR, THICK FILM, 11 OHM, 500mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

RESISTOR, THICK FILM, 11 OHM, 500mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201011R0FKTF-ND CRCW201011R0FKTF 07J3108
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Resistor, Thick Film, 11 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details