Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201011K5FKTF

Description
11.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201011K5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201011K5FKTF-ND
Chip Resistor - Surface Mount CRCW201011K5FKTF-ND
11.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.5K OHM 3/4W 1% 2010 SMD - CRCW201011K5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 3/4W 1% 2010 SMD
CRCW201011K5FKTF
RES 11.5K OHM 3/4W 1% 2010 SMD CRCW201011K5FKTF
RES 11.5Kohm 3/4W 1% 2010 SMD

RES 11.5Kohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 11.5K 1% 100 R02 Rohs Compliant Vishay - 49P4031 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 11.5K 1% 100 R02 Rohs Compliant Vishay
49P4031
Crcw2010 11.5K 1% 100 R02 Rohs Compliant Vishay 49P4031
CRCW2010 11.5K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 11.5K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201011K5FKTF-ND CRCW201011K5FKTF 49P4031
Product Name Chip Resistor - Surface Mount RES 11.5K OHM 3/4W 1% 2010 SMD Crcw2010 11.5K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details