Vishay Intertechnology, Inc. RES 11K OHM 1W 5% 2010 SMD CRCW201011K0JNEFHP

Description
RES 11Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 11Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1W 5% 2010 SMD - CRCW201011K0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1W 5% 2010 SMD
CRCW201011K0JNEFHP
RES 11K OHM 1W 5% 2010 SMD CRCW201011K0JNEFHP
RES 11Kohm 1W 5% 2010 SMD

RES 11Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201011K0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201011K0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201011K0JNEFHP-ND
11 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

11 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201011K0JNEFHP CRCW201011K0JNEFHP-ND
Product Name RES 11K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 11000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details