Vishay Intertechnology, Inc. 2010,11K,5%,T/R,RoHS Compliant CRCW201011K0JNEF

Description
2010,11K,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,11K,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,11K,5%,T/R,RoHS Compliant - CRCW201011K0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,11K,5%,T/R,RoHS Compliant
CRCW201011K0JNEF
2010,11K,5%,T/R,RoHS Compliant CRCW201011K0JNEF
2010,11K,5%,T/R,RoHS Compliant

2010,11K,5%,T/R,RoHS Compliant

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
974129-CRCW201011K0JNEF
Resistors - Chip Resistor - Surface Mount 974129-CRCW201011K0JNEF
Win Source Part Number: 974129-CRCW201011K0J NEF Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 11 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-11KWTR,CRCW2010 200 11K 5% E02 E3,541-11KWCT,541-11 KWDKR Base Product Number: CRCW2010

Win Source Part Number: 974129-CRCW201011K0JNEF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 11 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-11KWTR,CRCW2010 200 11K 5% E02 E3,541-11KWCT,541-11KWDKR
Base Product Number: CRCW2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11KWDKR-ND
Chip Resistor - Surface Mount 541-11KWDKR-ND
11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11KWCT-ND
Chip Resistor - Surface Mount 541-11KWCT-ND
11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-11KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11KWTR-ND
Chip Resistor - Surface Mount 541-11KWTR-ND
11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

11 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 4W 400V Resistor - 52-CRCW201011K0JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 400V Resistor
52-CRCW201011K0JNEF
Automotive SMD 4W 400V Resistor 52-CRCW201011K0JNEF
11kR 5% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW201011K0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201011K0JNEF can be used for catalog matching and distributor lookup.

11kR 5% 3/4W 2010 SMD Chip Resistor, 400V, AEC-Q200 Product overview: CRCW201011K0JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201011K0JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Glaze,11Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,11Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5476
Resistor,metal Glaze,11Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5476
Resistor,Metal Glaze,11KOhms,400WV, 5+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Metal Glaze,11KOhms,400WV,5+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW201011K0JNEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW201011K0JNEF
Resistors - Chip Resistor - Surface Mount CRCW201011K0JNEF
RES SMD 11K OHM 5% 3/4W 2010

RES SMD 11K OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201011K0JNEF 974129-CRCW201011K0JNEF 541-11KWDKR-ND 52-CRCW201011K0JNEF 43C5476 CRCW201011K0JNEF
Product Name 2010,11K,5%,T/R,RoHS Compliant Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 4W 400V Resistor Resistor,metal Glaze,11Kohms,400Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010 2010 2010; 2010 (5025 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details