Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010115RFKEF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5... - CRCW2010115RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5...
CRCW2010115RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5... CRCW2010115RFKEF
Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5...

Supplier's Site
Chip Resistor - Surface Mount - 541-115ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-115ACTR-ND
Chip Resistor - Surface Mount 541-115ACTR-ND
115 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

115 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 115R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 53K3622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115R, 1%, 0.5W, 2010, Reel; Resistance Vishay
53K3622
Res, Thick Film, 115R, 1%, 0.5W, 2010, Reel; Resistance Vishay 53K3622
RES, THICK FILM, 115R, 1%, 0.5W, 2010, REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 115R, 1%, 0.5W, 2010, REEL; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 115R, 1%, 0.75W, 2010; Resistance Vishay - 53K3621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 115R, 1%, 0.75W, 2010; Resistance Vishay
53K3621
Res, Thick Film, 115R, 1%, 0.75W, 2010; Resistance Vishay 53K3621
RES, THICK FILM, 115R, 1%, 0.75W, 2010; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 115R, 1%, 0.75W, 2010; Resistance:115ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2010115RFKEF 541-115ACTR-ND 53K3622 53K3621
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:115ohm; Resistance Tolerance: 1%; Power Rating:0.5... Chip Resistor - Surface Mount Res, Thick Film, 115R, 1%, 0.5W, 2010, Reel; Resistance Vishay Res, Thick Film, 115R, 1%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 115 ohms 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details