Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010115KFKTF

Description
115 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010115KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010115KFKTF-ND
Chip Resistor - Surface Mount CRCW2010115KFKTF-ND
115 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

115 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010115KFKTF - CRCW2010115KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010115KFKTF
CRCW2010115KFKTF
CRCW2010115KFKTF CRCW2010115KFKTF
CRCW2010115KFKTF

CRCW2010115KFKTF

Supplier's Site
Resistor, Thick Film, 115Kohm, 500Mw, 1%; Resistance Vishay - 07J3115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 115Kohm, 500Mw, 1%; Resistance Vishay
07J3115
Resistor, Thick Film, 115Kohm, 500Mw, 1%; Resistance Vishay 07J3115
RESISTOR, THICK FILM, 115KOHM, 500mW, 1%; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 115KOHM, 500mW, 1%; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010115KFKTF-ND CRCW2010115KFKTF 07J3115
Product Name Chip Resistor - Surface Mount CRCW2010115KFKTF Resistor, Thick Film, 115Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details