Vishay Intertechnology, Inc. RES 113 OHM 3/4W 1% 2010 SMD CRCW2010113RFKTF

Description
RES 113ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 113ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 3/4W 1% 2010 SMD - CRCW2010113RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 3/4W 1% 2010 SMD
CRCW2010113RFKTF
RES 113 OHM 3/4W 1% 2010 SMD CRCW2010113RFKTF
RES 113ohm 3/4W 1% 2010 SMD

RES 113ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010113RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010113RFKTF-ND
Chip Resistor - Surface Mount CRCW2010113RFKTF-ND
113 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

113 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 113 1% 100 R02 Rohs Compliant Vishay - 49P4037 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 113 1% 100 R02 Rohs Compliant Vishay
49P4037
Crcw2010 113 1% 100 R02 Rohs Compliant Vishay 49P4037
CRCW2010 113 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 113 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010113RFKTF CRCW2010113RFKTF-ND 49P4037
Product Name RES 113 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 113 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD114GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers