Vishay Intertechnology, Inc. RES 113 OHM 1W 1% 2010 SMD CRCW2010113RFKEFHP

Description
RES 113ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 113ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1W 1% 2010 SMD - CRCW2010113RFKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1W 1% 2010 SMD
CRCW2010113RFKEFHP
RES 113 OHM 1W 1% 2010 SMD CRCW2010113RFKEFHP
RES 113ohm 1W 1% 2010 SMD

RES 113ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010113RFKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010113RFKEFHP-ND
Chip Resistor - Surface Mount CRCW2010113RFKEFHP-ND
113 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

113 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010113RFKEFHP CRCW2010113RFKEFHP-ND
Product Name RES 113 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers