Vishay Intertechnology, Inc. RES 113K OHM 3/4W 1% 2010 SMD CRCW2010113KFKTF

Description
RES 113Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 113Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 3/4W 1% 2010 SMD - CRCW2010113KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 3/4W 1% 2010 SMD
CRCW2010113KFKTF
RES 113K OHM 3/4W 1% 2010 SMD CRCW2010113KFKTF
RES 113Kohm 3/4W 1% 2010 SMD

RES 113Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010113KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010113KFKTF-ND
Chip Resistor - Surface Mount CRCW2010113KFKTF-ND
113 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

113 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010113KFKTF CRCW2010113KFKTF-ND
Product Name RES 113K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details