Vishay Intertechnology, Inc. RES 110 OHM 3/4W 1% 2010 SMD CRCW2010110RFKTF

Description
RES 110ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 110ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 3/4W 1% 2010 SMD - CRCW2010110RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 3/4W 1% 2010 SMD
CRCW2010110RFKTF
RES 110 OHM 3/4W 1% 2010 SMD CRCW2010110RFKTF
RES 110ohm 3/4W 1% 2010 SMD

RES 110ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010110RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010110RFKTF-ND
Chip Resistor - Surface Mount CRCW2010110RFKTF-ND
110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 110R, 1%, 0.5W, 2010, Reel; Resistance Vishay - 07J3109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.5W, 2010, Reel; Resistance Vishay
07J3109
Res, Thick Film, 110R, 1%, 0.5W, 2010, Reel; Resistance Vishay 07J3109
RES, THICK FILM, 110R, 1%, 0.5W, 2010, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 110R, 1%, 0.5W, 2010, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010110RFKTF CRCW2010110RFKTF-ND 07J3109
Product Name RES 110 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 110R, 1%, 0.5W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers