RES 110Kohm 3/4W 5% 2010 SMD
110 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW2010110KJNEF | 541-110KWTR-ND |
| Product Name | RES 110K OHM 3/4W 5% 2010 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 |
| Resistance Range | 110000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.7500 watts |
| Configuration | Single Resistor |