Vishay Intertechnology, Inc. RES 10.7 OHM 1W 1% 2010 SMD CRCW201010R7FKEFHP

Description
RES 10.7ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 10.7ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1W 1% 2010 SMD - CRCW201010R7FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% 2010 SMD
CRCW201010R7FKEFHP
RES 10.7 OHM 1W 1% 2010 SMD CRCW201010R7FKEFHP
RES 10.7ohm 1W 1% 2010 SMD

RES 10.7ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010R7FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201010R7FKEFHP-ND
Chip Resistor - Surface Mount CRCW201010R7FKEFHP-ND
10.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.7 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201010R7FKEFHP CRCW201010R7FKEFHP-ND
Product Name RES 10.7 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details