Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201010R5FKTF

Description
10.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201010R5FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201010R5FKTF-ND
Chip Resistor - Surface Mount CRCW201010R5FKTF-ND
10.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10.5 OHM 3/4W 1% 2010 SMD - CRCW201010R5FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 3/4W 1% 2010 SMD
CRCW201010R5FKTF
RES 10.5 OHM 3/4W 1% 2010 SMD CRCW201010R5FKTF
RES 10.5ohm 3/4W 1% 2010 SMD

RES 10.5ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 10.5 1% 100 R02 Rohs Compliant Vishay - 49P4026 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 10.5 1% 100 R02 Rohs Compliant Vishay
49P4026
Crcw2010 10.5 1% 100 R02 Rohs Compliant Vishay 49P4026
CRCW2010 10.5 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 10.5 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201010R5FKTF-ND CRCW201010R5FKTF 49P4026
Product Name Chip Resistor - Surface Mount RES 10.5 OHM 3/4W 1% 2010 SMD Crcw2010 10.5 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details