Vishay Intertechnology, Inc. RES 10.5 OHM 1W 1% 2010 SMD CRCW201010R5FKEFHP

Description
RES 10.5ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 10.5ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1W 1% 2010 SMD - CRCW201010R5FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1W 1% 2010 SMD
CRCW201010R5FKEFHP
RES 10.5 OHM 1W 1% 2010 SMD CRCW201010R5FKEFHP
RES 10.5ohm 1W 1% 2010 SMD

RES 10.5ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010R5FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201010R5FKEFHP-ND
Chip Resistor - Surface Mount CRCW201010R5FKEFHP-ND
10.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201010R5FKEFHP CRCW201010R5FKEFHP-ND
Product Name RES 10.5 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers