Vishay Intertechnology, Inc. RES 10.2 OHM 1/2W 1% 2010 SMD CRCW201010R2FKTF

Description
RES 10.2ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 10.2ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/2W 1% 2010 SMD - CRCW201010R2FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/2W 1% 2010 SMD
CRCW201010R2FKTF
RES 10.2 OHM 1/2W 1% 2010 SMD CRCW201010R2FKTF
RES 10.2ohm 1/2W 1% 2010 SMD

RES 10.2ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010R2FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201010R2FKTF-ND
Chip Resistor - Surface Mount CRCW201010R2FKTF-ND
10.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 10.2 1% 100 R02 Rohs Compliant Vishay - 49P4025 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 10.2 1% 100 R02 Rohs Compliant Vishay
49P4025
Crcw2010 10.2 1% 100 R02 Rohs Compliant Vishay 49P4025
CRCW2010 10.2 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 10.2 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201010R2FKTF CRCW201010R2FKTF-ND 49P4025
Product Name RES 10.2 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 10.2 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details