Vishay Intertechnology, Inc. RESISTOR, 10 1% 1/2W, 2010, SMD CRCW201010R0FR02

Description
RESISTOR, 10 1% 1/2W, 2010, SMD
Request a Quote
Description
RESISTOR, 10 1% 1/2W, 2010, SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 10 1% 1/2W, 2010, SMD - CRCW201010R0FR02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 10 1% 1/2W, 2010, SMD
CRCW201010R0FR02
RESISTOR, 10 1% 1/2W, 2010, SMD CRCW201010R0FR02
RESISTOR, 10 1% 1/2W, 2010, SMD

RESISTOR, 10 1% 1/2W, 2010, SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW201010R0FR02
Product Name RESISTOR, 10 1% 1/2W, 2010, SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details