Vishay Precision Group RES 10.0 OHM 1W 1% 2010 SMD CRCW201010R0FKEFHP

Description
RES 10.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 10.0ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1W 1% 2010 SMD - CRCW201010R0FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1W 1% 2010 SMD
CRCW201010R0FKEFHP
RES 10.0 OHM 1W 1% 2010 SMD CRCW201010R0FKEFHP
RES 10.0ohm 1W 1% 2010 SMD

RES 10.0ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0PCT-ND
Chip Resistor - Surface Mount 541-10.0PCT-ND
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0PDKR-ND
Chip Resistor - Surface Mount 541-10.0PDKR-ND
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0PTR-ND
Chip Resistor - Surface Mount 541-10.0PTR-ND
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW201010R0FKEFHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW201010R0FKEFHP
Resistors - Chip Resistor - Surface Mount CRCW201010R0FKEFHP
RES SMD 10 OHM 1% 1W 2010

RES SMD 10 OHM 1% 1W 2010

Supplier's Site
Res, Aec-Q200, Thick Film, 10R, 1W, 2010; Resistance Vishay - 24T7500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 1W, 2010; Resistance Vishay
24T7500
Res, Aec-Q200, Thick Film, 10R, 1W, 2010; Resistance Vishay 24T7500
RES, AEC-Q200, THICK FILM, 10R, 1W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 1W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10R, 1W, 2010; Resistance Vishay - 65AC3485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 1W, 2010; Resistance Vishay
65AC3485
Res, Aec-Q200, Thick Film, 10R, 1W, 2010; Resistance Vishay 65AC3485
RES, AEC-Q200, THICK FILM, 10R, 1W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 1W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010R0FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201010R0FKEFHP
Chip Resistor - Surface Mount CRCW201010R0FKEFHP
RES SMD 10 OHM 1% 1W 2010

RES SMD 10 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW201010R0FKEFHP 541-10.0PCT-ND CRCW201010R0FKEFHP 24T7500 CRCW201010R0FKEFHP
Product Name RES 10.0 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10R, 1W, 2010; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2613FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details