Vishay Precision Group Thick Film Resistors - SMD 3/4watt 10ohms 1% CRCW201010R0FKEF

Description
Thick Film Resistors - SMD 3/4watt 10ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 10ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 10ohms 1% - CRCW201010R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 10ohms 1%
CRCW201010R0FKEF
Thick Film Resistors - SMD 3/4watt 10ohms 1% CRCW201010R0FKEF
Thick Film Resistors - SMD 3/4watt 10ohms 1%

Thick Film Resistors - SMD 3/4watt 10ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0ACCT-ND
Chip Resistor - Surface Mount 541-10.0ACCT-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0ACTR-ND
Chip Resistor - Surface Mount 541-10.0ACTR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0ACDKR-ND
Chip Resistor - Surface Mount 541-10.0ACDKR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10 Ohm 0.75W 400V Resistor - 52-CRCW201010R0FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.75W 400V Resistor
52-CRCW201010R0FKEF
SMD 10 Ohm 0.75W 400V Resistor 52-CRCW201010R0FKEF
Thick Film Resistor, 10 Ohm, 0.75W, 1% Tol, 400V, 2010 SMD Product overview: CRCW201010R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201010R0FKEF can be used for catalog matching and distributor lookup.

Thick Film Resistor, 10 Ohm, 0.75W, 1% Tol, 400V, 2010 SMD Product overview: CRCW201010R0FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW201010R0FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW201010R0FKEF
1030243-CRCW201010R0FKEF
Chip Resistor - Surface Mount - CRCW201010R0FKEF 1030243-CRCW201010R0FKEF
Manufacturer: Vishay Win Source Part Number: 1030243-CRCW201010R0 FKEF Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.75W, 3/4W Resistance (Ohms): 10 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030243-CRCW201010R0FKEF
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 10
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Surface Mount Resistors - 6792386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792386
Surface Mount Resistors 6792386
Vishay CRCW201010R0FKEF

Vishay CRCW201010R0FKEF

Supplier's Site
Surface Mount Resistors - 6792386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792386P
Surface Mount Resistors 6792386P
Vishay CRCW201010R0FKEF

Vishay CRCW201010R0FKEF

Supplier's Site
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 2010 Chip Resistor - Surface Mount ROHS - 17930-CRCW201010R0FKEF - Utmel Electronic Limited
Hong Kong, China
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 2010 Chip Resistor - Surface Mount ROHS
17930-CRCW201010R0FKEF
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 2010 Chip Resistor - Surface Mount ROHS 17930-CRCW201010R0FKEF
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 2010 Chip Resistor - Surface Mount ROHS

750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 2010 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW201010R0FKEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201010R0FKEF
Chip Resistor - Surface Mount CRCW201010R0FKEF
RES SMD 10 OHM 1% 3/4W 2010

RES SMD 10 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Vishay - 53K3606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Vishay
53K3606
Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Vishay 53K3606
RES, THICK FILM, 10R, 1%, 0.75W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.75W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3561 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3561
Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3561
RES, THICK FILM, 10R, 1%, 0.75W, 2010, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.75W, 2010, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay - 53W0116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay
53W0116
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay 53W0116
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw2010 100 10R 1% E02 E3 Vishay - 79AH0456 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 10R 1% E02 E3 Vishay
79AH0456
Crcw2010 100 10R 1% E02 E3 Vishay 79AH0456
CRCW2010 100 10R 1% E02 E3

CRCW2010 100 10R 1% E02 E3

Supplier's Site
Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay - 12AC0294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
12AC0294
Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay 12AC0294
RES, 10R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW201010R0FKEF 541-10.0ACCT-ND 52-CRCW201010R0FKEF 1030243-CRCW201010R0FKEF 6792386 6792386P 17930-CRCW201010R0FKEF CRCW201010R0FKEF 53K3606 42K3561 53W0116 79AH0456 12AC0294
Product Name Thick Film Resistors - SMD 3/4watt 10ohms 1% Chip Resistor - Surface Mount SMD 10 Ohm 0.75W 400V Resistor Chip Resistor - Surface Mount - CRCW201010R0FKEF Surface Mount Resistors Surface Mount Resistors 750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 10Ω 2010 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Vishay Crcw2010 100 10R 1% E02 E3 Vishay Res, 10R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD) 2010 2010
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details