Vishay Precision Group 2010,10M,5%,T/R,RoHS Compliant CRCW201010M0JNEF

Description
2010,10M,5%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,10M,5%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,10M,5%,T/R,RoHS Compliant - CRCW201010M0JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,10M,5%,T/R,RoHS Compliant
CRCW201010M0JNEF
2010,10M,5%,T/R,RoHS Compliant CRCW201010M0JNEF
2010,10M,5%,T/R,RoHS Compliant

2010,10M,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-10MWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MWCT-ND
Chip Resistor - Surface Mount 541-10MWCT-ND
10 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MWTR-ND
Chip Resistor - Surface Mount 541-10MWTR-ND
10 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MWDKR-ND
Chip Resistor - Surface Mount 541-10MWDKR-ND
10 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10M, 5%, 0.75W, 2010; Resistance Vishay - 51P0749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.75W, 2010; Resistance Vishay
51P0749
Res, Thick Film, 10M, 5%, 0.75W, 2010; Resistance Vishay 51P0749
RES, THICK FILM, 10M, 5%, 0.75W, 2010; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.75W, 2010; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201010M0JNEF 541-10MWCT-ND 51P0749
Product Name 2010,10M,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 10M, 5%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details