Vishay Precision Group Chip Resistor - Surface Mount CRCW201010M0FKEF

Description
10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0MACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MACDKR-ND
Chip Resistor - Surface Mount 541-10.0MACDKR-ND
10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MACTR-ND
Chip Resistor - Surface Mount 541-10.0MACTR-ND
10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MACCT-ND
Chip Resistor - Surface Mount 541-10.0MACCT-ND
10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,10M,1%,T/R,RoHS Compliant - CRCW201010M0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,10M,1%,T/R,RoHS Compliant
CRCW201010M0FKEF
2010,10M,1%,T/R,RoHS Compliant CRCW201010M0FKEF
2010,10M,1%,T/R,RoHS Compliant

2010,10M,1%,T/R,RoHS Compliant

Supplier's Site
Resistor, Thick Film, 10Mohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Mohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3605
Resistor, Thick Film, 10Mohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3605
RESISTOR, THICK FILM, 10MOHM, 750mW, 1%, FULL REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 10MOHM, 750mW, 1%, FULL REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10M, 1%, 0.75W, 2010; Resistance Vishay - 53K3604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.75W, 2010; Resistance Vishay
53K3604
Res, Thick Film, 10M, 1%, 0.75W, 2010; Resistance Vishay 53K3604
RES, THICK FILM, 10M, 1%, 0.75W, 2010; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.75W, 2010; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10.0MACDKR-ND CRCW201010M0FKEF 53K3605 53K3604
Product Name Chip Resistor - Surface Mount 2010,10M,1%,T/R,RoHS Compliant Resistor, Thick Film, 10Mohm, 750Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 10M, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details